UCC3912DP alternative parts: UCC3918DPTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. 16-SOIC 0 to 70
0-4A, 3-6V Low RDSON Single Hot-Swap IC Hi-Side MOSFET, Comm. Temp. 16-SOIC 0 to 70
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
16
Weight:
156.489368mg
156.489368mg
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Type:
Hot Swap Controller
Hot Swap Controller
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
General Purpose
General Purpose
Voltage - Supply:
3V~8V
3V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Depth:
4mm
4mm
Base Part Number:
UCC3912
UCC3918
Pin Count:
16
16
Number of Outputs:
2
-
Supply Voltage-Max (Vsup):
8V
6V
Power Supplies:
5V
5V
Supply Voltage-Min (Vsup):
3V
3V
Number of Channels:
1
1
Operating Supply Current:
2mA
-
Max Supply Current:
2mA
2mA
Adjustable Threshold:
YES
NO
Min Input Voltage:
3V
3V
Max Input Voltage:
8V
6V
Nominal Input Voltage:
8V
6V
Threshold Voltage:
1.5
1.3
Internal Switch(s):
Yes
Yes
Programmable Features:
Current Limit, Fault Timeout
Circuit Breaker, Current Limit, Fault Timeout
Feature Pins:
CT, /FAULT, IMAX, /SHTDWN
CT, FAULT, IFAULT, IMAX, /SHTDWN
Features:
Latched Fault, Thermal Limit
Thermal Limit, UVLO
Height:
1.75mm
1.75mm
Length:
9.9mm
9.9mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Operating Supply Voltage:
-
5V
Nominal Supply Current:
-
2mA
Current - Supply:
-
1mA
UCC3912DP

UCC3912DP

(In Stock: 2)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $5.555176

    $5.56

  • 10

    $5.240732

    $52.41

  • 100

    $4.944087

    $494.41

  • 500

    $4.664233

    $2,332.12

  • 1000

    $4.400220

    $4,400.22

Minimum: 1 Multiples: 1

Unit Price: $5.555176

Ext Price: $5.56

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity