UCC3912DP alternative parts: UCC3918DP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. 16-SOIC 0 to 70 | 0-4A, 3-6V Low DSON Single Hot-Swap IC Hi-Side MOSFET, Comm. Temp. 16-SOIC 0 to 70 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 16 |
Weight: | 156.489368mg | 156.489368mg |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Hot Swap Controller | Hot Swap Controller |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 3V~8V | 3V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Depth: | 4mm | 4mm |
Base Part Number: | UCC3912 | UCC3918 |
Pin Count: | 16 | 16 |
Number of Outputs: | 2 | - |
Supply Voltage-Max (Vsup): | 8V | 6V |
Power Supplies: | 5V | 5V |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 2mA | - |
Max Supply Current: | 2mA | 2mA |
Adjustable Threshold: | YES | NO |
Min Input Voltage: | 3V | 3V |
Max Input Voltage: | 8V | 6V |
Nominal Input Voltage: | 8V | 6V |
Threshold Voltage: | 1.5 | 1.3 |
Internal Switch(s): | Yes | Yes |
Programmable Features: | Current Limit, Fault Timeout | Circuit Breaker, Current Limit, Fault Timeout |
Feature Pins: | CT, /FAULT, IMAX, /SHTDWN | CT, FAULT, IFAULT, IMAX, /SHTDWN |
Features: | Latched Fault, Thermal Limit | Thermal Limit, UVLO |
Height: | 1.75mm | 1.75mm |
Length: | 9.9mm | 9.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Resistance: | - | 75mOhm |
Operating Supply Voltage: | - | 5V |
Nominal Supply Current: | - | 2mA |
Current - Supply: | - | 1mA |
REACH SVHC: | - | No SVHC |

UCC3912DP
(In Stock: 2)
Texas InstrumentsQty
Unit Price
Ext Price
1
$5.555176
$5.56
10
$5.240732
$52.41
100
$4.944087
$494.41
500
$4.664233
$2,332.12
1000
$4.400220
$4,400.22
Minimum: 1 Multiples: 1
Unit Price: $5.555176
Ext Price: $5.56
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools